onsemi Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - H21B4 H21B4

Description
Manufacturer: ON Semiconductor Win Source Part Number: 873155-H21B4 Operating Temperature Range: -55°C ~ 100°C Features: Optical Sensor Through-Beam 0.118" (3mm) Photodarlington Slotted, PC Pins Package: Tube Package: Slotted, PC Pins Mounting: Through Hole, Flange Part Status: Obsolete Family Name: H21B Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 873155-H21B4 Operating Temperature Range: -55°C ~ 100°C Features: Optical Sensor Through-Beam 0.118" (3mm) Photodarlington Slotted, PC Pins Package: Tube Package: Slotted, PC Pins Mounting: Through Hole, Flange Part Status: Obsolete Family Name: H21B Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - H21B4 - 873155-H21B4 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - H21B4
873155-H21B4
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - H21B4 873155-H21B4
Manufacturer: ON Semiconductor Win Source Part Number: 873155-H21B4 Operating Temperature Range: -55°C ~ 100°C Features: Optical Sensor Through-Beam 0.118" (3mm) Photodarlington Slotted, PC Pins Package: Tube Package: Slotted, PC Pins Mounting: Through Hole, Flange Part Status: Obsolete Family Name: H21B Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 873155-H21B4
Operating Temperature Range: -55°C ~ 100°C
Features: Optical Sensor Through-Beam 0.118" (3mm) Photodarlington Slotted, PC Pins
Package: Tube
Package: Slotted, PC Pins
Mounting: Through Hole, Flange
Part Status: Obsolete
Family Name: H21B
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 873155-H21B4
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - H21B4
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1545 - 1-FS63RTS-1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 1942928P - RS Components, Ltd.
Specs
Package / Mounting TSOT
Standards and Certifications RoHS
View Details