onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - H11SAXM_5598D H11SAXM_5598D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 873147-H11SAXM_5598D Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Part Status: Obsolete Family Name: H11S Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 873147-H11SAXM_5598D Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Part Status: Obsolete Family Name: H11S Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - H11SAXM_5598D - 873147-H11SAXM_5598D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - H11SAXM_5598D
873147-H11SAXM_5598D
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - H11SAXM_5598D 873147-H11SAXM_5598D
Manufacturer: ON Semiconductor Win Source Part Number: 873147-H11SAXM_5598D Series: * Features: Regulator Output DC-DC Controller IC Package: Bulk Part Status: Obsolete Family Name: H11S Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable

Manufacturer: ON Semiconductor
Win Source Part Number: 873147-H11SAXM_5598D
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Part Status: Obsolete
Family Name: H11S
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable

Buy Now
DC DC Switching Controllers - H11SAXM_5598D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
H11SAXM_5598D
DC DC Switching Controllers H11SAXM_5598D
Regulator Output DC-DC Controller IC

Regulator Output DC-DC Controller IC

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - H11SAXM_5598D - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
H11SAXM_5598D
PMIC - Voltage Regulators - DC DC Switching Controllers H11SAXM_5598D
INTEGRATED CIRCUIT

INTEGRATED CIRCUIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 873147-H11SAXM_5598D H11SAXM_5598D H11SAXM_5598D
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - H11SAXM_5598D DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

LM22680-Q1 2A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22680QMR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
7 suppliers
Switching Regulators - 7512923P - RS Components, Ltd.
Specs
IOUT 2 amps
Efficiency 83 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 620-1102-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
7 suppliers