onsemi 4.17KV Signal Isolator and Optocoupler H11N2TM

Description
OPTOISO 4.17KV OPN COLL 6DIP Product overview: H11N2TM from ON Semiconductor is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.17KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4.17KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-H11N2TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 4.17KV OPN COLL 6DIP Product overview: H11N2TM from ON Semiconductor is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.17KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4.17KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-H11N2TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.17KV Signal Isolator and Optocoupler - 902-H11N2TM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.17KV Signal Isolator and Optocoupler
902-H11N2TM
4.17KV Signal Isolator and Optocoupler 902-H11N2TM
OPTOISO 4.17KV OPN COLL 6DIP Product overview: H11N2TM from ON Semiconductor is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.17KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4.17KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-H11N2TM can be used for catalog matching and distributor lookup.

OPTOISO 4.17KV OPN COLL 6DIP Product overview: H11N2TM from ON Semiconductor is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.17KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 4.17KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-H11N2TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Logic Output - H11N2TM - 1042224-H11N2TM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - H11N2TM
1042224-H11N2TM
Optoisolators - Logic Output - H11N2TM 1042224-H11N2TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042224-H11N2TM Packaging: Tube/Rail Mounting: Through Hole Output Type: Open Collector Data Rate: 5MHz Forward Voltage: 1.4V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Propagation Delay tpLH / tpHL (Max): 330ns, 330ns Isolation Voltage: 4170Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DIP Supply Voltage - Operating: 4 V to 15 V Rise and Fall Time: 7.5ns, 12ns Channel Output Current: 50mA Continuous forward current- Max: 30mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042224-H11N2TM
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Open Collector
Data Rate: 5MHz
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Propagation Delay tpLH / tpHL (Max): 330ns, 330ns
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DIP
Supply Voltage - Operating: 4 V to 15 V
Rise and Fall Time: 7.5ns, 12ns
Channel Output Current: 50mA
Continuous forward current- Max: 30mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number 902-H11N2TM 1042224-H11N2TM
Product Name 4.17KV Signal Isolator and Optocoupler Optoisolators - Logic Output - H11N2TM
Input DC DC; DC
Output Open Collector Open Collector
Mounting Option Tube/Rail 6-DIP
Isolation Voltage 4170 volts 4170 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4908-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 7083273P - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Isolators - Gate Drivers - 448-2ED3140MC12LXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details