onsemi Optoisolators - Logic Output - H11N1SD H11N1SD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 873142-H11N1SD Features: Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel - CMTI 6-SMD Package: Reel - TR Package: 6-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: H11N Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 873142-H11N1SD Features: Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel - CMTI 6-SMD Package: Reel - TR Package: 6-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: H11N Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - H11N1SD - 873142-H11N1SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - H11N1SD
873142-H11N1SD
Optoisolators - Logic Output - H11N1SD 873142-H11N1SD
Manufacturer: ON Semiconductor Win Source Part Number: 873142-H11N1SD Features: Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel - CMTI 6-SMD Package: Reel - TR Package: 6-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: H11N Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 873142-H11N1SD
Features: Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel - CMTI 6-SMD
Package: Reel - TR
Package: 6-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: H11N
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 873142-H11N1SD
Product Name Optoisolators - Logic Output - H11N1SD
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
Passive isolator - 857-452 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
SCM7B35 Isolated 2-Wire Transmitter Interface Modules With Loop Power - SCM7B35-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, CE
Analog Channels 1 #
View Details
Isolators - Isolators - Gate Drivers - 1243787-SI8275ABD-IM1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details