onsemi Optoisolators - Logic Output - H11L3SR2VM H11L3SR2VM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1178219-H11L3SR2VM Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 3 V ~ 15 V Data Rate: 1MHz Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 4170Vrms Inputs - Side 1/Side 2: 1/0 Family Name: H11L3-M Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 4μs, 4μs Alternative Parts (Cross-Reference): H11L3TVM_NL; H11L3FR2VM; H11L3FVM; Introduction Date: November 01, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1178219-H11L3SR2VM Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 3 V ~ 15 V Data Rate: 1MHz Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 4170Vrms Inputs - Side 1/Side 2: 1/0 Family Name: H11L3-M Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 4μs, 4μs Alternative Parts (Cross-Reference): H11L3TVM_NL; H11L3FR2VM; H11L3FVM; Introduction Date: November 01, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - H11L3SR2VM - 1178219-H11L3SR2VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - H11L3SR2VM
1178219-H11L3SR2VM
Optoisolators - Logic Output - H11L3SR2VM 1178219-H11L3SR2VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1178219-H11L3SR2VM Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 3 V ~ 15 V Data Rate: 1MHz Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 4170Vrms Inputs - Side 1/Side 2: 1/0 Family Name: H11L3-M Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 4μs, 4μs Alternative Parts (Cross-Reference): H11L3TVM_NL; H11L3FR2VM; H11L3FVM; Introduction Date: November 01, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1178219-H11L3SR2VM
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector
Operating Supply Voltage: 3 V ~ 15 V
Data Rate: 1MHz
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 100ns, 100ns
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: H11L3-M
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-SMD
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 30mA
Propagation Delay tpLH / tpHL (Maximum): 4μs, 4μs
Alternative Parts (Cross-Reference): H11L3TVM_NL; H11L3FR2VM; H11L3FVM;
Introduction Date: November 01, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1178219-H11L3SR2VM
Product Name Optoisolators - Logic Output - H11L3SR2VM
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-420-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
SCM9B-3200/4200 Computer-to-Analog Output Module, Current Output Module - SCM9B-3200/4200 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Application General Lab & Industrial; Vehicular (optional feature)
View Details
Digital Isolators - ISO7721FQDWQ1 - 922104-ISO7721FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details