onsemi No. Of Channels Onsemi H11L1VM.

Description
No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:-; Input Current:10mA; No. of Channels:1Channels; Optocoupler Output Type:Schmitt Trigger RoHS Compliant: Yes
Description
No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:-; Input Current:10mA; No. of Channels:1Channels; Optocoupler Output Type:Schmitt Trigger RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Onsemi - 16AC0032 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Onsemi
16AC0032
No. Of Channels Onsemi 16AC0032
No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:-; Input Current:10mA; No. of Channels:1Channels; Optocoupler Output Type:Schmitt Trigger RoHS Compliant: Yes

No. of Channels:1 Channel; Isolation Voltage:7.5kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:6Pins; Product Range:-; Input Current:10mA; No. of Channels:1Channels; Optocoupler Output Type:Schmitt Trigger RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 16AC0032
Product Name No. Of Channels Onsemi
Input 10mA
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDF5215GXTMA1CT-ND - DigiKey
Specs
Package Type 8-VDFN Exposed Pad
Mounting Option Surface Mount
Rise Time 0.0075 µs
View Details
Solid State Relays - 1803047 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details