Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977544-H11L1SD
Termination: SMD/SMT
Mounting: SMD (SMT)
Number of Channels: 1
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 250 mW
Max Output Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 977544-H11L1SD |
| Product Name | OEM Parts - OEM Parts (F - I) - H11L1SD |