Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 775535-H11G3TM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 6-DIP (0.400", 10.16mm)
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Number of Channels: 1
Voltage - Isolation: 7500Vpk
Turn On / Turn Off Time (Typ): 5μs, 100μs
Part Status: Obsolete(EOL)
Family Name: H11G3M
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 55V
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 200% @ 1mA
Vce Saturation (Maximum): 1.2V
Alternative Parts (Cross-Reference): 4N30; IL66-4; IL66-2; IL66-3;
Introduction Date: May 01, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
OPTOISO 7.5KV DARL W/BASE 6DIP Product overview: H11G3TM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 7.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11G3TM can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 775535-H11G3TM | 903-H11G3TM |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - H11G3TM | 7.5KV Bipolar Transistor |
| TJ | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) |