OPTOISO 7.5KV DARL W/BASE 6SMD Product overview: H11G3SR2M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 7.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11G3SR2M can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042190-H11G3SR2M
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington with Base
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1.2V
Isolation Voltage: 7500Vpk
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 200% @ 1mA
Switching Turn-On and Turn-Off Time: 5μs, 100μs
Maximum Output Voltage: 55V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-H11G3SR2M | 1042190-H11G3SR2M |
| Product Name | 7.5KV Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - H11G3SR2M |
| PD | 260 milliwatts |