onsemi 7.5KV Bipolar Transistor H11G3M

Description
OPTOISO 7.5KV DARL W/BASE 6DIP Product overview: H11G3M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 7.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11G3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 7.5KV DARL W/BASE 6DIP Product overview: H11G3M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 7.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11G3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7.5KV Bipolar Transistor
903-H11G3M
7.5KV Bipolar Transistor 903-H11G3M
OPTOISO 7.5KV DARL W/BASE 6DIP Product overview: H11G3M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 7.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11G3M can be used for catalog matching and distributor lookup.

OPTOISO 7.5KV DARL W/BASE 6DIP Product overview: H11G3M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 7.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11G3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - H11G3M - 1178205-H11G3M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11G3M
1178205-H11G3M
Optoisolators - Transistor, Photovoltaic Output - H11G3M 1178205-H11G3M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1178205-H11G3M Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 1 Voltage - Isolation: 7500Vpk Turn On / Turn Off Time (Typ): 5μs, 100μs Part Status: Obsolete(EOL) Family Name: H11G3M Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Output Voltage MAX: 55V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 200% @ 1mA Vce Saturation (Maximum): 1.2V Alternative Parts (Cross-Reference): TIL189-2; TIL189-3 ; TIL189-4 ; Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1178205-H11G3M
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 6-DIP (0.300", 7.62mm)
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Number of Channels: 1
Voltage - Isolation: 7500Vpk
Turn On / Turn Off Time (Typ): 5μs, 100μs
Part Status: Obsolete(EOL)
Family Name: H11G3M
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-DIP
Output Voltage MAX: 55V
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 200% @ 1mA
Vce Saturation (Maximum): 1.2V
Alternative Parts (Cross-Reference): TIL189-2; TIL189-3 ; TIL189-4 ;
Introduction Date: May 01, 2007
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 903-H11G3M 1178205-H11G3M
Product Name 7.5KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - H11G3M
PD 260 milliwatts
Unlock Full Specs
to access all available technical data