onsemi Optoisolators - Transistor, Photovoltaic Output - H11G2VM H11G2VM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775534-H11G2VM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 5μs, 100μs Family Name: H11G2M Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 80V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 1000% @ 10mA Vce Saturation (Maximum): 1V Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775534-H11G2VM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 5μs, 100μs Family Name: H11G2M Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 80V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 1000% @ 10mA Vce Saturation (Maximum): 1V Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11G2VM - 775534-H11G2VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11G2VM
775534-H11G2VM
Optoisolators - Transistor, Photovoltaic Output - H11G2VM 775534-H11G2VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775534-H11G2VM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 5μs, 100μs Family Name: H11G2M Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 80V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 1000% @ 10mA Vce Saturation (Maximum): 1V Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 775534-H11G2VM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 6-DIP (0.300", 7.62mm)
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Turn On / Turn Off Time (Typ): 5μs, 100μs
Family Name: H11G2M
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 80V
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 1000% @ 10mA
Vce Saturation (Maximum): 1V
Introduction Date: May 01, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-H11G2VM
Bipolar Transistor 903-H11G2VM
Transistor Output Optocouplers Photodarlington Product overview: H11G2VM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11G2VM can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers Photodarlington Product overview: H11G2VM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11G2VM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Darlington Transistors Bipolar RF Transistors
Product Number 775534-H11G2VM 903-H11G2VM
Product Name Optoisolators - Transistor, Photovoltaic Output - H11G2VM Bipolar Transistor
TJ -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data