Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042186-H11G2SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Darlington with Base
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1V
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 1000% @ 10mA
Switching Turn-On and Turn-Off Time: 5μs, 100μs
Maximum Output Voltage: 80V
Continuous forward current- Max: 60mA
Alternative Parts (Cross-Reference): H11G2SR2M; H11G2M;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Transistor Output Optocouplers Hi Volt Photodarling Product overview: H11G2SM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11G2SM can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1042186-H11G2SM | 903-H11G2SM |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - H11G2SM | Bipolar Transistor |
| Package Type | SOT3; 6-SMD | Bulk |