onsemi Optoisolators - Transistor, Photovoltaic Output - H11G2 H11G2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 812905-H11G2 Packaging: Tube Mounting Style: Through Hole Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 1000% at 10mA Turn On / Turn Off Time (Typ): 5μs, 100μs Part Status: Obsolete (End Of Life) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Vce Saturation (Maximum): 1V Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 812905-H11G2 Packaging: Tube Mounting Style: Through Hole Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 1000% at 10mA Turn On / Turn Off Time (Typ): 5μs, 100μs Part Status: Obsolete (End Of Life) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Vce Saturation (Maximum): 1V Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11G2 - 812905-H11G2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11G2
812905-H11G2
Optoisolators - Transistor, Photovoltaic Output - H11G2 812905-H11G2
Manufacturer: ON Semiconductor Win Source Part Number: 812905-H11G2 Packaging: Tube Mounting Style: Through Hole Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 1000% at 10mA Turn On / Turn Off Time (Typ): 5μs, 100μs Part Status: Obsolete (End Of Life) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Vce Saturation (Maximum): 1V Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 812905-H11G2
Packaging: Tube
Mounting Style: Through Hole
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 1000% at 10mA
Turn On / Turn Off Time (Typ): 5μs, 100μs
Part Status: Obsolete (End Of Life)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 80V
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 60mA
Vce Saturation (Maximum): 1V
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Bipolar Transistor
903-H11G2
Bipolar Transistor 903-H11G2
1-CH DC-IN Darlington Optocoupler, 7500Vrms, 6-Pin PDIP Product overview: H11G2 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11G2 can be used for catalog matching and distributor lookup.

1-CH DC-IN Darlington Optocoupler, 7500Vrms, 6-Pin PDIP Product overview: H11G2 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11G2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Darlington Transistors Bipolar RF Transistors
Product Number 812905-H11G2 903-H11G2
Product Name Optoisolators - Transistor, Photovoltaic Output - H11G2 Bipolar Transistor
TJ -55 to 100 C (-67 to 212 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data