onsemi Optoisolators - Transistor, Photovoltaic Output - H11G1SR2VM H11G1SR2VM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042184-H11G1SR2VM Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington with Base Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 1000% @ 10mA Switching Turn-On and Turn-Off Time: 5μs, 100μs Maximum Output Voltage: 100V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042184-H11G1SR2VM Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington with Base Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 1000% @ 10mA Switching Turn-On and Turn-Off Time: 5μs, 100μs Maximum Output Voltage: 100V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11G1SR2VM - 1042184-H11G1SR2VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11G1SR2VM
1042184-H11G1SR2VM
Optoisolators - Transistor, Photovoltaic Output - H11G1SR2VM 1042184-H11G1SR2VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042184-H11G1SR2VM Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington with Base Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 4170Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 1000% @ 10mA Switching Turn-On and Turn-Off Time: 5μs, 100μs Maximum Output Voltage: 100V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042184-H11G1SR2VM
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington with Base
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1V
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 1000% @ 10mA
Switching Turn-On and Turn-Off Time: 5μs, 100μs
Maximum Output Voltage: 100V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Bipolar Transistor - 903-H11G1SR2VM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Bipolar Transistor
903-H11G1SR2VM
Bipolar Transistor 903-H11G1SR2VM
Transistor Output Optocouplers Hi Volt Photodarling VDE Certified Product overview: H11G1SR2VM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11G1SR2VM can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers Hi Volt Photodarling VDE Certified Product overview: H11G1SR2VM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11G1SR2VM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1042184-H11G1SR2VM 903-H11G1SR2VM
Product Name Optoisolators - Transistor, Photovoltaic Output - H11G1SR2VM Bipolar Transistor
Package Type SOT3; 6-SMD Reel
Unlock Full Specs
to access all available technical data