Win Source Part Number: 1061513-H11G1300W
Category: Isolators>Optoisolat
Package: Tube
Standard Package: 1,000
Output Type: Darlington with Base
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.3V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 1000% @ 10mA
Voltage - Output (Max): 100V
Vce Saturation (Max): 1V
Turn On / Turn Off Time (Typ): 5µs, 100µs
Mounting Type: Through Hole
Package / Case: 6-DIP (0.400", 10.16mm)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
Alternative Parts (Cross-Reference): SFH601-4; 4N25; CNY75C; CNY17-1; CNY17-4X;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8541.49.8000
Mfr: Fairchild Semiconductor
Other Names: FAIFSCH11G1300W,2156
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1061513-H11G1300W |
| Product Name | Isolators - Optoisolators - Transistor, Photovoltaic Output |
| Analog Channels | 1 # |