The H11G1300W is a photodarlington optocoupler in the H11G series, designed for electrical isolation in applications such as CMOS and TTL logic interfacing, telephone ring detection, and power supply isolation. It features a 5300 Vac(rms) isolation voltage, a collector-emitter breakdown voltage of 100 V, and a current transfer ratio of at least 500% at 1 mA input current. The device is rated for operation from -55°C to 100°C and has a power dissipation of 260 mW at 25°C. It is available in a 6-pin DIP package with 0.4" lead spacing and meets VDE 0884 standards. The part is certified by UL under File# E90700.
DARLINGTON OUTPUT OPTOCOUPLER Product overview: H11G1300W from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11G1300W can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11G1300W |
| Product Name | Bipolar Transistor |
| Package Type | Tube |