Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042181-H11F3VM
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: MOSFET
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 7500Vpk
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-DIP
Switching Turn-On and Turn-Off Time: 45μs, 45μs (Max)
Maximum Output Voltage: 15V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
6-Pin DIP Bilateral Analog FET Output Optocoupler, 1000-BLKBG Product overview: H11F3VM from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, DIP, MOSFET Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11F3VM can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1042181-H11F3VM | 903-H11F3VM |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - H11F3VM | DIP MOSFET Transistor |
| Package Type | SOT3; 6-DIP |