onsemi 4170V MOSFET Transistor H11F3SVM

Description
FET OUTPUT OPTOCOUPLER 4170V IS Product overview: H11F3SVM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4170V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4170V, MOSFET Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11F3SVM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FET OUTPUT OPTOCOUPLER 4170V IS Product overview: H11F3SVM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4170V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4170V, MOSFET Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11F3SVM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4170V MOSFET Transistor
903-H11F3SVM
4170V MOSFET Transistor 903-H11F3SVM
FET OUTPUT OPTOCOUPLER 4170V IS Product overview: H11F3SVM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4170V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4170V, MOSFET Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11F3SVM can be used for catalog matching and distributor lookup.

FET OUTPUT OPTOCOUPLER 4170V IS Product overview: H11F3SVM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4170V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4170V, MOSFET Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11F3SVM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - H11F3SVM - 775533-H11F3SVM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11F3SVM
775533-H11F3SVM
Optoisolators - Transistor, Photovoltaic Output - H11F3SVM 775533-H11F3SVM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775533-H11F3SVM Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: MOSFET Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 1 Voltage - Isolation: 7500Vpk Turn On / Turn Off Time (Typ): 45μs, 45μs (Maximum) Family Name: H11F3M Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 15V Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): H11F3SR2VM; Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 775533-H11F3SVM
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: MOSFET
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Number of Channels: 1
Voltage - Isolation: 7500Vpk
Turn On / Turn Off Time (Typ): 45μs, 45μs (Maximum)
Family Name: H11F3M
Categories: Isolators
Manufacturer Package: 6-SMD
Output Voltage MAX: 15V
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): H11F3SR2VM;
Introduction Date: May 01, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 903-H11F3SVM 775533-H11F3SVM
Product Name 4170V MOSFET Transistor Optoisolators - Transistor, Photovoltaic Output - H11F3SVM
PD 300 milliwatts
Unlock Full Specs
to access all available technical data