onsemi Optoisolators - Transistor, Photovoltaic Output - H11F3SR2M H11F3SR2M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1178197-H11F3SR2M Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: MOSFET Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 1 Voltage - Isolation: 7500Vpk Turn On / Turn Off Time (Typ): 45μs, 45μs (Maximum) Family Name: H11F3M Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD Output Voltage MAX: 15V Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): H11F3SM; Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1178197-H11F3SR2M Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: MOSFET Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 1 Voltage - Isolation: 7500Vpk Turn On / Turn Off Time (Typ): 45μs, 45μs (Maximum) Family Name: H11F3M Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD Output Voltage MAX: 15V Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): H11F3SM; Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11F3SR2M - 1178197-H11F3SR2M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11F3SR2M
1178197-H11F3SR2M
Optoisolators - Transistor, Photovoltaic Output - H11F3SR2M 1178197-H11F3SR2M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1178197-H11F3SR2M Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: MOSFET Input Type: DC Voltage - Forward (Vf) (Typ): 1.3V Number of Channels: 1 Voltage - Isolation: 7500Vpk Turn On / Turn Off Time (Typ): 45μs, 45μs (Maximum) Family Name: H11F3M Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD Output Voltage MAX: 15V Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): H11F3SM; Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1178197-H11F3SR2M
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: MOSFET
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.3V
Number of Channels: 1
Voltage - Isolation: 7500Vpk
Turn On / Turn Off Time (Typ): 45μs, 45μs (Maximum)
Family Name: H11F3M
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-SMD
Output Voltage MAX: 15V
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): H11F3SM;
Introduction Date: May 01, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
183-H11F3SR2M
MOSFET Transistor 183-H11F3SR2M
MOSFET Output Optocouplers FET Bilateral analog Product overview: H11F3SR2M from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-H11F3SR2M can be used for catalog matching and distributor lookup.

MOSFET Output Optocouplers FET Bilateral analog Product overview: H11F3SR2M from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-H11F3SR2M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1178197-H11F3SR2M 183-H11F3SR2M
Product Name Optoisolators - Transistor, Photovoltaic Output - H11F3SR2M MOSFET Transistor
Package Type SOT3 Reel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFET - 2N7002 H6327 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers
MOSFETs - 1690688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-563
View Details
Automotive 55V 140A MOSFET Transistor - 278-BUK7107-55AIE,118 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 272000 milliwatts
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910022SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers