onsemi Optoisolators - Transistor, Photovoltaic Output - H11F3SM H11F3SM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042177-H11F3SM Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: MOSFET Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Isolation Voltage: 7500Vpk Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Switching Turn-On and Turn-Off Time: 45μs, 45μs (Max) Maximum Output Voltage: 15V Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): H11F3SR2M; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042177-H11F3SM Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: MOSFET Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Isolation Voltage: 7500Vpk Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Switching Turn-On and Turn-Off Time: 45μs, 45μs (Max) Maximum Output Voltage: 15V Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): H11F3SR2M; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11F3SM - 1042177-H11F3SM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11F3SM
1042177-H11F3SM
Optoisolators - Transistor, Photovoltaic Output - H11F3SM 1042177-H11F3SM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042177-H11F3SM Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: MOSFET Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Isolation Voltage: 7500Vpk Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Switching Turn-On and Turn-Off Time: 45μs, 45μs (Max) Maximum Output Voltage: 15V Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): H11F3SR2M; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042177-H11F3SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: MOSFET
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 7500Vpk
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Switching Turn-On and Turn-Off Time: 45μs, 45μs (Max)
Maximum Output Voltage: 15V
Continuous forward current- Max: 60mA
Alternative Parts (Cross-Reference): H11F3SR2M;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore
MOSFET Transistor
183-H11F3SM
MOSFET Transistor 183-H11F3SM
MOSFET Output Optocouplers ANALOG FET Product overview: H11F3SM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-H11F3SM can be used for catalog matching and distributor lookup.

MOSFET Output Optocouplers ANALOG FET Product overview: H11F3SM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-H11F3SM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1042177-H11F3SM 183-H11F3SM
Product Name Optoisolators - Transistor, Photovoltaic Output - H11F3SM MOSFET Transistor
Package Type SOT3; 6-SMD Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-2310 - Shenzhen Shengyu Electronics Technology Limited
Specs
V(BR)DSS 100 volts
IDSS 17000 milliamps
Package Type -55degC ~ 175degC (TJ)
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE MATCHED PAIR - ALD210808APCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
CSD16323Q3C Dual Cool N-Channel NexFET Power MOSFET - CSD16323Q3C - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
4 suppliers