The H11F3SD is a surface-mount photo FET optocoupler in the H11F series, designed for isolated analog signal control using an infrared emitting diode coupled to a symmetrical bilateral silicon photo-detector. It is housed in a surface-mount package with 6 pins and supports ±15 V signal capability, with on-state resistance of 470 Ω at 16 mA input current. The device offers ≥100 GΩ input-output isolation resistance, ≤15 pF output capacitance, and 5300 Vac RMS isolation voltage. It meets UL and VDE 0884 safety standards. Turn-on and turn-off times are ≤25 µs. The part is rated for operation from -55°C to +100°C and supports reflow soldering per specified thermal profiles.
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD Black T/R Product overview: H11F3SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11F3SD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11F3SD |
| Product Name | SMD Bipolar Transistor |
| PD | 300 milliwatts |