onsemi MOSFET Transistor H11F3M

Description
MOSFET Output Optocouplers ANALOG FET Product overview: H11F3M from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-H11F3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET Output Optocouplers ANALOG FET Product overview: H11F3M from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-H11F3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
183-H11F3M
MOSFET Transistor 183-H11F3M
MOSFET Output Optocouplers ANALOG FET Product overview: H11F3M from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-H11F3M can be used for catalog matching and distributor lookup.

MOSFET Output Optocouplers ANALOG FET Product overview: H11F3M from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-H11F3M can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - H11F3M - 1042176-H11F3M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11F3M
1042176-H11F3M
Optoisolators - Transistor, Photovoltaic Output - H11F3M 1042176-H11F3M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042176-H11F3M Packaging: Tube/Rail Mounting: Through Hole Output Type: MOSFET Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Isolation Voltage: 7500Vpk Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 6-DIP Switching Turn-On and Turn-Off Time: 45μs, 45μs (Max) Maximum Output Voltage: 15V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042176-H11F3M
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: MOSFET
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 7500Vpk
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-DIP
Switching Turn-On and Turn-Off Time: 45μs, 45μs (Max)
Maximum Output Voltage: 15V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 183-H11F3M 1042176-H11F3M
Product Name MOSFET Transistor Optoisolators - Transistor, Photovoltaic Output - H11F3M
PD 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1222418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-92; To-92
View Details
CSD18504Q5A 40V, N-Channel NexFET? Power MOSFET - CSD18504Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0098 ohms
View Details
7 suppliers
N-channel 40 V, 8 mΩ standard level MOSFET in LFPAK33 - BUK7M8R0-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 69000 milliamps
View Details
9 suppliers