onsemi Optoisolators - Transistor, Photovoltaic Output - H11F3 H11F3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178196-H11F3 Packaging: Tube Mounting Style: Through Hole Output Type: MOSFET Input Type: DC Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 15V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): TLP732GR; H11F1G; H11F2; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 25μs, 25μs (Maximum) Voltage - Forward (Vf): 1.3V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178196-H11F3 Packaging: Tube Mounting Style: Through Hole Output Type: MOSFET Input Type: DC Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 15V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): TLP732GR; H11F1G; H11F2; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 25μs, 25μs (Maximum) Voltage - Forward (Vf): 1.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11F3 - 1178196-H11F3 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11F3
1178196-H11F3
Optoisolators - Transistor, Photovoltaic Output - H11F3 1178196-H11F3
Manufacturer: ON Semiconductor Win Source Part Number: 1178196-H11F3 Packaging: Tube Mounting Style: Through Hole Output Type: MOSFET Input Type: DC Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 15V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): TLP732GR; H11F1G; H11F2; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 25μs, 25μs (Maximum) Voltage - Forward (Vf): 1.3V

Manufacturer: ON Semiconductor
Win Source Part Number: 1178196-H11F3
Packaging: Tube
Mounting Style: Through Hole
Output Type: MOSFET
Input Type: DC
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 6-DIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 15V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): TLP732GR; H11F1G; H11F2;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 25μs, 25μs (Maximum)
Voltage - Forward (Vf): 1.3V

Buy Now
Singapore, Singapore
DIP MOSFET Transistor
903-H11F3
DIP MOSFET Transistor 903-H11F3
MOSFET Output Optocouplers DIP-6 ANALOG FET Product overview: H11F3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, DIP, MOSFET Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11F3 can be used for catalog matching and distributor lookup.

MOSFET Output Optocouplers DIP-6 ANALOG FET Product overview: H11F3 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, DIP, MOSFET Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11F3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1178196-H11F3 903-H11F3
Product Name Optoisolators - Transistor, Photovoltaic Output - H11F3 DIP MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data