Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061512-H11F2SR2M
Packaging: Tape & Reel
Termination: SMD/SMT
Mounting: SMD (SMT)
Number of Pins: 6
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 300 mW
Max Input Current: 60 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1061512-H11F2SR2M |
| Product Name | OEM Parts - OEM Parts (F - I) - H11F2SR2M |