onsemi Optoisolators - Transistor, Photovoltaic Output - H11F2SD H11F2SD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042175-H11F2SD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: MOSFET Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SMD Switching Turn-On and Turn-Off Time: 25μs, 25μs (Max) Maximum Output Voltage: 30V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042175-H11F2SD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: MOSFET Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SMD Switching Turn-On and Turn-Off Time: 25μs, 25μs (Max) Maximum Output Voltage: 30V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11F2SD - 1042175-H11F2SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11F2SD
1042175-H11F2SD
Optoisolators - Transistor, Photovoltaic Output - H11F2SD 1042175-H11F2SD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042175-H11F2SD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: MOSFET Forward Voltage: 1.3V Input Type: DC Number of Channels: 1 Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-SMD Switching Turn-On and Turn-Off Time: 25μs, 25μs (Max) Maximum Output Voltage: 30V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042175-H11F2SD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: MOSFET
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SMD
Switching Turn-On and Turn-Off Time: 25μs, 25μs (Max)
Maximum Output Voltage: 30V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 5.3KV MOSFET Transistor
903-H11F2SD
SMD 5.3KV MOSFET Transistor 903-H11F2SD
OPTOISOLTR 5.3KV PHOTO FET 6-SMD Product overview: H11F2SD from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3KV. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 5.3KV, MOSFET Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11F2SD can be used for catalog matching and distributor lookup.

OPTOISOLTR 5.3KV PHOTO FET 6-SMD Product overview: H11F2SD from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3KV. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 5.3KV, MOSFET Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11F2SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1042175-H11F2SD 903-H11F2SD
Product Name Optoisolators - Transistor, Photovoltaic Output - H11F2SD SMD 5.3KV MOSFET Transistor
Package Type SOT3; 6-SMD Reel - TR
Unlock Full Specs
to access all available technical data