onsemi Optoisolators - Transistor, Photovoltaic Output - H11F1S H11F1S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 873136-H11F1S Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator MOSFET Output 5300Vrms 1 Channel 6-SMD Package: Tube Package: 6-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: H11F Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 873136-H11F1S Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator MOSFET Output 5300Vrms 1 Channel 6-SMD Package: Tube Package: 6-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: H11F Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11F1S - 873136-H11F1S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11F1S
873136-H11F1S
Optoisolators - Transistor, Photovoltaic Output - H11F1S 873136-H11F1S
Manufacturer: ON Semiconductor Win Source Part Number: 873136-H11F1S Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator MOSFET Output 5300Vrms 1 Channel 6-SMD Package: Tube Package: 6-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: H11F Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 873136-H11F1S
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator MOSFET Output 5300Vrms 1 Channel 6-SMD
Package: Tube
Package: 6-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: H11F
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Singapore, Singapore
SMD Bipolar Transistor
903-H11F1S
SMD Bipolar Transistor 903-H11F1S
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD Black Bulk Product overview: H11F1S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11F1S can be used for catalog matching and distributor lookup.

Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD Black Bulk Product overview: H11F1S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11F1S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 873136-H11F1S 903-H11F1S
Product Name Optoisolators - Transistor, Photovoltaic Output - H11F1S SMD Bipolar Transistor
Package Type SOT3; 6-SMD
Unlock Full Specs
to access all available technical data