onsemi Bipolar Transistor H11D4W

Description
HIGH VOLTAGE PHOTOTRANSISTOR OPTOCOUPLERS Product overview: H11D4W from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11D4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HIGH VOLTAGE PHOTOTRANSISTOR OPTOCOUPLERS Product overview: H11D4W from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11D4W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
Bipolar Transistor
903-H11D4W
Bipolar Transistor 903-H11D4W
HIGH VOLTAGE PHOTOTRANSISTOR OPTOCOUPLERS Product overview: H11D4W from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11D4W can be used for catalog matching and distributor lookup.

HIGH VOLTAGE PHOTOTRANSISTOR OPTOCOUPLERS Product overview: H11D4W from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11D4W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - H11D4W - 1178193-H11D4W - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11D4W
1178193-H11D4W
Optoisolators - Transistor, Photovoltaic Output - H11D4W 1178193-H11D4W
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1178193-H11D4W Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 5μs, 5μs Part Status: Obsolete(EOL) Family Name: H11D4 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Output Voltage MAX: 200V Output Current per Channel: 100mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 10% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): IS204G; MCT274; H11D3TM; Introduction Date: August 15, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1178193-H11D4W
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 6-DIP (0.400", 10.16mm)
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.15V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 5μs, 5μs
Part Status: Obsolete(EOL)
Family Name: H11D4
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-DIP
Output Voltage MAX: 200V
Output Current per Channel: 100mA
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 10% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): IS204G; MCT274; H11D3TM;
Introduction Date: August 15, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-H11D4W 1178193-H11D4W
Product Name Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - H11D4W
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data