1-CH Optocoupler, 200V VCEO, 80mA FF, 5.3kV Isolation, SMD Product overview: H11D4SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 80mA, 5.3kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 200V, 80mA, 5.3kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11D4SD can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042165-H11D4SD
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 10% @ 10mA
Switching Turn-On and Turn-Off Time: 5μs, 5μs
Maximum Output Voltage: 200V
Channel Output Current: 100mA
Continuous forward current- Max: 80mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-H11D4SD | 1042165-H11D4SD |
| Product Name | SMD 200V 80mA 5.3kV Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - H11D4SD |
| IC(max) | 100 milliamps |