onsemi Optoisolators - Transistor, Photovoltaic Output - H11D3W H11D3W

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042163-H11D3W Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.15V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 20% @ 10mA Switching Turn-On and Turn-Off Time: 5μs, 5μs Maximum Output Voltage: 200V Channel Output Current: 100mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042163-H11D3W Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.15V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 20% @ 10mA Switching Turn-On and Turn-Off Time: 5μs, 5μs Maximum Output Voltage: 200V Channel Output Current: 100mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11D3W - 1042163-H11D3W - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11D3W
1042163-H11D3W
Optoisolators - Transistor, Photovoltaic Output - H11D3W 1042163-H11D3W
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042163-H11D3W Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.15V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 20% @ 10mA Switching Turn-On and Turn-Off Time: 5μs, 5μs Maximum Output Voltage: 200V Channel Output Current: 100mA Continuous forward current- Max: 80mA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042163-H11D3W
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 20% @ 10mA
Switching Turn-On and Turn-Off Time: 5μs, 5μs
Maximum Output Voltage: 200V
Channel Output Current: 100mA
Continuous forward current- Max: 80mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1042163-H11D3W
Product Name Optoisolators - Transistor, Photovoltaic Output - H11D3W
Input DC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 8002760 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - SI8233CB-C-IM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details