onsemi Bipolar Transistor H11D3M

Description
Transistor Output Optocouplers Hi Volt Phototrans Product overview: H11D3M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11D3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Output Optocouplers Hi Volt Phototrans Product overview: H11D3M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11D3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-H11D3M
Bipolar Transistor 903-H11D3M
Transistor Output Optocouplers Hi Volt Phototrans Product overview: H11D3M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11D3M can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers Hi Volt Phototrans Product overview: H11D3M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11D3M can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - H11D3M - 1178192-H11D3M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11D3M
1178192-H11D3M
Optoisolators - Transistor, Photovoltaic Output - H11D3M 1178192-H11D3M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1178192-H11D3M Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 5μs, 5μs Family Name: H11D3M Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Output Voltage MAX: 200V Output Current per Channel: 100mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 20% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): MCT274; IS204G; Introduction Date: September 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1178192-H11D3M
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 6-DIP (0.300", 7.62mm)
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.15V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Turn On / Turn Off Time (Typ): 5μs, 5μs
Family Name: H11D3M
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-DIP
Output Voltage MAX: 200V
Output Current per Channel: 100mA
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 20% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): MCT274; IS204G;
Introduction Date: September 01, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-H11D3M 1178192-H11D3M
Product Name Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - H11D3M
Package Type Bulk SOT3
Packing Method Bulk Tube; Tube
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data