onsemi Optoisolators - Transistor, Photovoltaic Output - H11D2SR2M H11D2SR2M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775531-H11D2SR2M Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Number of Channels: 1 Voltage - Isolation: 7500Vpk Turn On / Turn Off Time (Typ): 5μs, 5μs Part Status: Obsolete(EOL) Family Name: H11D2M Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 300V Output Current per Channel: 100mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 20% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11D2SM; H11D1SR2M; H11D1SM; Introduction Date: September 01, 2007 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775531-H11D2SR2M Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Number of Channels: 1 Voltage - Isolation: 7500Vpk Turn On / Turn Off Time (Typ): 5μs, 5μs Part Status: Obsolete(EOL) Family Name: H11D2M Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 300V Output Current per Channel: 100mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 20% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11D2SM; H11D1SR2M; H11D1SM; Introduction Date: September 01, 2007 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11D2SR2M - 775531-H11D2SR2M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11D2SR2M
775531-H11D2SR2M
Optoisolators - Transistor, Photovoltaic Output - H11D2SR2M 775531-H11D2SR2M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775531-H11D2SR2M Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Number of Channels: 1 Voltage - Isolation: 7500Vpk Turn On / Turn Off Time (Typ): 5μs, 5μs Part Status: Obsolete(EOL) Family Name: H11D2M Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 300V Output Current per Channel: 100mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 20% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11D2SM; H11D1SR2M; H11D1SM; Introduction Date: September 01, 2007 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 775531-H11D2SR2M
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.15V
Number of Channels: 1
Voltage - Isolation: 7500Vpk
Turn On / Turn Off Time (Typ): 5μs, 5μs
Part Status: Obsolete(EOL)
Family Name: H11D2M
Categories: Isolators
Manufacturer Package: 6-SMD
Output Voltage MAX: 300V
Output Current per Channel: 100mA
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 20% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): H11D2SM; H11D1SR2M; H11D1SM;
Introduction Date: September 01, 2007
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
7.5KV Bipolar Transistor
903-H11D2SR2M
7.5KV Bipolar Transistor 903-H11D2SR2M
OPTOISO 7.5KV TRANS W/BASE 6SMD Product overview: H11D2SR2M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 7.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11D2SR2M can be used for catalog matching and distributor lookup.

OPTOISO 7.5KV TRANS W/BASE 6SMD Product overview: H11D2SR2M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 7.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11D2SR2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 775531-H11D2SR2M 903-H11D2SR2M
Product Name Optoisolators - Transistor, Photovoltaic Output - H11D2SR2M 7.5KV Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data