onsemi DIP Bipolar Transistor H11D1VM

Description
6-pin DIP High Voltage Phototransistor Output Optocoupler, 1000-BLKBG Product overview: H11D1VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11D1VM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-pin DIP High Voltage Phototransistor Output Optocoupler, 1000-BLKBG Product overview: H11D1VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11D1VM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
DIP Bipolar Transistor
903-H11D1VM
DIP Bipolar Transistor 903-H11D1VM
6-pin DIP High Voltage Phototransistor Output Optocoupler, 1000-BLKBG Product overview: H11D1VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11D1VM can be used for catalog matching and distributor lookup.

6-pin DIP High Voltage Phototransistor Output Optocoupler, 1000-BLKBG Product overview: H11D1VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11D1VM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - H11D1VM - 775528-H11D1VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11D1VM
775528-H11D1VM
Optoisolators - Transistor, Photovoltaic Output - H11D1VM 775528-H11D1VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775528-H11D1VM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 5μs, 5μs Family Name: H11D1M Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 300V Output Current per Channel: 100mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 20% @ 10mA Vce Saturation (Maximum): 400mV Introduction Date: September 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 775528-H11D1VM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 6-DIP (0.300", 7.62mm)
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.15V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Turn On / Turn Off Time (Typ): 5μs, 5μs
Family Name: H11D1M
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 300V
Output Current per Channel: 100mA
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 20% @ 10mA
Vce Saturation (Maximum): 400mV
Introduction Date: September 01, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-H11D1VM 775528-H11D1VM
Product Name DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - H11D1VM
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data