onsemi SMD 300V 100mA Bipolar Transistor H11D1SD

Description
Optocoupler 300V 100mA 1-CH Transistor Output SMD 6-Pin Product overview: H11D1SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 300V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11D1SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Optocoupler 300V 100mA 1-CH Transistor Output SMD 6-Pin Product overview: H11D1SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 300V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11D1SD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 300V 100mA Bipolar Transistor
903-H11D1SD
SMD 300V 100mA Bipolar Transistor 903-H11D1SD
Optocoupler 300V 100mA 1-CH Transistor Output SMD 6-Pin Product overview: H11D1SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 300V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11D1SD can be used for catalog matching and distributor lookup.

Optocoupler 300V 100mA 1-CH Transistor Output SMD 6-Pin Product overview: H11D1SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 300V, 100mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11D1SD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - H11D1SD - 1178189-H11D1SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11D1SD
1178189-H11D1SD
Optoisolators - Transistor, Photovoltaic Output - H11D1SD 1178189-H11D1SD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1178189-H11D1SD Packaging: Reel - TR Operating Temperature Range: -55°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.15V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 5μs, 5μs Part Status: Obsolete(EOL) Family Name: H11D1SD Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD Output Voltage MAX: 300V Output Current per Channel: 100mA Current - DC Forward (If) (Maximum): 80mA Current Transfer Ratio (Minimum): 20% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11D1S_Q; H11D1SM; H11D1SR2M; Introduction Date: August 15, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1178189-H11D1SD
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.15V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 5μs, 5μs
Part Status: Obsolete(EOL)
Family Name: H11D1SD
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-SMD
Output Voltage MAX: 300V
Output Current per Channel: 100mA
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 20% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): H11D1S_Q; H11D1SM; H11D1SR2M;
Introduction Date: August 15, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-H11D1SD 1178189-H11D1SD
Product Name SMD 300V 100mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - H11D1SD
IC(max) 100 milliamps
Unlock Full Specs
to access all available technical data