Manufacturer: ON Semiconductor
Win Source Part Number: 1178186-H11C5
Packaging: Tube
Mounting Style: Through Hole
Approvals: UR
Output Type: SCR
Voltage - Off State: 400V
Voltage - Isolation: 5300Vrms
Zero Crossing Circuit: No
Categories: Isolators
Supplier Device Package: 6-DIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 6-DIP
Current - On State (It (RMS)) (Maximum): 300mA
Static dV/dt (Minimum): 500V/μs
Current - LED Trigger (Ift) (Maximum): 20mA
Current - DC Forward (If) (Maximum): 60mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.2V
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1178186-H11C5 |
| Product Name | Optoisolators - Triac, SCR Output - H11C5 |
| Package Type | DIP; 6-DIP |