Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042143-H11C3SD
Packaging: Reel - TR
Approvals: UR
Mounting: SMD (SMT)
Output Type: SCR
Forward Voltage: 1.2V
Voltage - Off State: 200V
Current - On State (It (RMS)) (Max): 300mA
Number of Channels: 1
Isolation Voltage: 5300Vrms
Zero Crossing Circuit: No
Static dV/dt (Min): 500V/μs
Current - LED Trigger (Ift) (Max): 30mA
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-SMD
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 1042143-H11C3SD |
| Product Name | Optoisolators - Triac, SCR Output - H11C3SD |
| Package Type | 6-SMD |