onsemi Optoisolators - Transistor, Photovoltaic Output - H11B815SD H11B815SD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042140-H11B815SD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 600% @ 1mA Maximum DC Current Transfer Ratio: 7500% @ 1mA Rise and Fall Time: 300μs, 250μs (Max) Maximum Output Voltage: 35V Channel Output Current: 80mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042140-H11B815SD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 600% @ 1mA Maximum DC Current Transfer Ratio: 7500% @ 1mA Rise and Fall Time: 300μs, 250μs (Max) Maximum Output Voltage: 35V Channel Output Current: 80mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11B815SD - 1042140-H11B815SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11B815SD
1042140-H11B815SD
Optoisolators - Transistor, Photovoltaic Output - H11B815SD 1042140-H11B815SD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042140-H11B815SD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 600% @ 1mA Maximum DC Current Transfer Ratio: 7500% @ 1mA Rise and Fall Time: 300μs, 250μs (Max) Maximum Output Voltage: 35V Channel Output Current: 80mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042140-H11B815SD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1V
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 600% @ 1mA
Maximum DC Current Transfer Ratio: 7500% @ 1mA
Rise and Fall Time: 300μs, 250μs (Max)
Maximum Output Voltage: 35V
Channel Output Current: 80mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1042140-H11B815SD
Product Name Optoisolators - Transistor, Photovoltaic Output - H11B815SD
Input DC; DC
Output Photodarlington; Darlington
Mounting Option Surface Mount; 4-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3023ASXUMA1TR-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 286-752 - WAGO
Specs
Input DC
View Details
2 suppliers
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details