The H11B815SD is a 4-pin surface mount photodarlington optocoupler featuring a gallium arsenide infrared LED and silicon Darlington phototransistor. It provides 5300 Vrms isolation between input and output, with a minimum current transfer ratio of 600% at 1 mA forward current. The device operates from -55°C to 100°C and is UL recognized (File # E90700). It is packaged in a surface mount configuration with 0.400 inch lead spacing and supports reflow soldering per the specified thermal profile.
OPTOISOLATOR 5KV DARLINGTON 4SMD Product overview: H11B815SD from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11B815SD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11B815SD |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Reel - TR |