onsemi 5kV 35V 80mA Bipolar Transistor H11B815300

Description
5kV Darlington Optocoupler, 35V VCEO, 80mA Ic, PDIP Product overview: H11B815300 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 35V, 80mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 35V, 80mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11B815300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5kV Darlington Optocoupler, 35V VCEO, 80mA Ic, PDIP Product overview: H11B815300 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 35V, 80mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 35V, 80mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11B815300 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5kV 35V 80mA Bipolar Transistor
903-H11B815300
5kV 35V 80mA Bipolar Transistor 903-H11B815300
5kV Darlington Optocoupler, 35V VCEO, 80mA Ic, PDIP Product overview: H11B815300 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 35V, 80mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 35V, 80mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11B815300 can be used for catalog matching and distributor lookup.

5kV Darlington Optocoupler, 35V VCEO, 80mA Ic, PDIP Product overview: H11B815300 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 35V, 80mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 35V, 80mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11B815300 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - H11B815300 - 873133-H11B815300 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11B815300
873133-H11B815300
Optoisolators - Transistor, Photovoltaic Output - H11B815300 873133-H11B815300
Manufacturer: ON Semiconductor Win Source Part Number: 873133-H11B815300 Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP Package: Tube Package: 4-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: H11B Categories: Isolators Case / Package: 4-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 873133-H11B815300
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Darlington Output 5000Vrms 1 Channel 4-DIP
Package: Tube
Package: 4-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: H11B
Categories: Isolators
Case / Package: 4-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 903-H11B815300 873133-H11B815300
Product Name 5kV 35V 80mA Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - H11B815300
IC(max) 80 milliamps
Unlock Full Specs
to access all available technical data