Transistor Output Optocouplers Photodarlington Product overview: H11B1SM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11B1SM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 775526-H11B1SM
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Turn On / Turn Off Time (Typ): 25μs, 18μs
Family Name: H11B1M
Categories: Isolators
Manufacturer Package: 6-SMD
Output Voltage MAX: 30V
Output Current per Channel: 150mA
Current - DC Forward (If) (Maximum): 80mA
Current Transfer Ratio (Minimum): 500% @ 1mA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): H11B1SMT&R; 4N32-X007T; H11B1TM;
Introduction Date: May 17, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1,300
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 903-H11B1SM | 775526-H11B1SM |
| Product Name | Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - H11B1SM |
| Package Type | Bulk | SOT3 |
| Packing Method | Bulk | Tube; Tube |
| IC(max) | 150 milliamps |