onsemi 7500V Bipolar Transistor H11AV2VM

Description
Transistor Output Optocoupler, 1-Element, 7500V Isolation Product overview: H11AV2VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7500V. Search-friendly keywords include transistor, BJT, switching, amplification, 7500V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AV2VM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Output Optocoupler, 1-Element, 7500V Isolation Product overview: H11AV2VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7500V. Search-friendly keywords include transistor, BJT, switching, amplification, 7500V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AV2VM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7500V Bipolar Transistor
903-H11AV2VM
7500V Bipolar Transistor 903-H11AV2VM
Transistor Output Optocoupler, 1-Element, 7500V Isolation Product overview: H11AV2VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7500V. Search-friendly keywords include transistor, BJT, switching, amplification, 7500V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AV2VM can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, 1-Element, 7500V Isolation Product overview: H11AV2VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7500V. Search-friendly keywords include transistor, BJT, switching, amplification, 7500V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AV2VM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - H11AV2VM - 775525-H11AV2VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11AV2VM
775525-H11AV2VM
Optoisolators - Transistor, Photovoltaic Output - H11AV2VM 775525-H11AV2VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775525-H11AV2VM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 6-DIP (0.300", 7.62mm) Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.18V Number of Channels: 1 Voltage - Isolation: 7500Vpk Turn On / Turn Off Time (Typ): 15μs, 15μs Part Status: Obsolete(EOL) Family Name: H11AV2M Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 70V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 50% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11AV2X; Introduction Date: January 01, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 775525-H11AV2VM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 6-DIP (0.300", 7.62mm)
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.18V
Number of Channels: 1
Voltage - Isolation: 7500Vpk
Turn On / Turn Off Time (Typ): 15μs, 15μs
Part Status: Obsolete(EOL)
Family Name: H11AV2M
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 70V
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 50% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): H11AV2X;
Introduction Date: January 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-H11AV2VM 775525-H11AV2VM
Product Name 7500V Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - H11AV2VM
PD 250 milliwatts
Unlock Full Specs
to access all available technical data