The H11AV2SVM is a surface-mount phototransistor optocoupler in a 6-pin dual in-line package with 0.4" lead spacing. It features a 70 V collector-emitter voltage rating, 60 mA maximum forward current, and 7500 VAC peak input-output isolation voltage. The device meets UL and VDE safety standards with a creepage and clearance of 7 mm. Its current transfer ratio ranges from 50% to 300% depending on variant, and it supports operating temperatures from -40 °C to 100 °C.
7.5kV Transistor Output Optocoupler, 70V VCEO, 60mA FC, SMD Product overview: H11AV2SVM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5kV, 70V, 60mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 7.5kV, 70V, 60mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AV2SVM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11AV2SVM |
| Product Name | SMD 7.5kV 70V 60mA Bipolar Transistor |
| PD | 250 milliwatts |