The H11AV2AM is a phototransistor optocoupler in a 6-pin dual in-line package with 0.4" input-output lead spacing, designed for electrical isolation in power supply regulators and digital logic interfaces. It features a 7500 V AC(pk) input-output isolation voltage, a collector-emitter breakdown voltage of 70 V, and a current transfer ratio of 50% minimum at 10 mA forward current and 10 V collector-emitter voltage. The device operates from -40 to +100°C and meets UL and VDE safety standards. It has a collector-emitter saturation voltage of 0.4 V at 2 mA collector current and 20 mA forward current, with turn-on and turn-off times of 15 µs each under specified test conditions. The package has 7 mm creepage and clearance, and 0.5 mm insulation thickness. It is rated for surface mount and through-hole mounting styles and complies with IEC 60747-5-2 for safe electrical insulation.
OPTOISO 7.5KV TRANS W/BASE 6DIP Product overview: H11AV2AM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 7.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AV2AM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11AV2AM |
| Product Name | 7.5KV Bipolar Transistor |
| PD | 250 milliwatts |