onsemi Optoisolators - Transistor, Photovoltaic Output - H11AV1SR2VM H11AV1SR2VM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775520-H11AV1SR2VM Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.18V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 15μs, 15μs (Maximum) Family Name: H11AV1M Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 70V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% @ 10mA Current Transfer Ratio (Maximum): 300% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11AV1XSM; H11AV1XSMT&R; ; CNY17-2S; CNY17-2S-TA1; Introduction Date: January 01, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775520-H11AV1SR2VM Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.18V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 15μs, 15μs (Maximum) Family Name: H11AV1M Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 70V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% @ 10mA Current Transfer Ratio (Maximum): 300% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11AV1XSM; H11AV1XSMT&R; ; CNY17-2S; CNY17-2S-TA1; Introduction Date: January 01, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11AV1SR2VM - 775520-H11AV1SR2VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11AV1SR2VM
775520-H11AV1SR2VM
Optoisolators - Transistor, Photovoltaic Output - H11AV1SR2VM 775520-H11AV1SR2VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775520-H11AV1SR2VM Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Transistor with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.18V Number of Channels: 1 Voltage - Isolation: 4170Vrms Turn On / Turn Off Time (Typ): 15μs, 15μs (Maximum) Family Name: H11AV1M Categories: Isolators Manufacturer Package: 6-SMD Output Voltage MAX: 70V Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 100% @ 10mA Current Transfer Ratio (Maximum): 300% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11AV1XSM; H11AV1XSMT&R; ; CNY17-2S; CNY17-2S-TA1; Introduction Date: January 01, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 775520-H11AV1SR2VM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.18V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Turn On / Turn Off Time (Typ): 15μs, 15μs (Maximum)
Family Name: H11AV1M
Categories: Isolators
Manufacturer Package: 6-SMD
Output Voltage MAX: 70V
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% @ 10mA
Current Transfer Ratio (Maximum): 300% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): H11AV1XSM; H11AV1XSMT&R; ; CNY17-2S; CNY17-2S-TA1;
Introduction Date: January 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-H11AV1SR2VM
Bipolar Transistor 903-H11AV1SR2VM
TRANSISTOR OUTPUT OPTOCOUPLER, 7 Product overview: H11AV1SR2VM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AV1SR2VM can be used for catalog matching and distributor lookup.

TRANSISTOR OUTPUT OPTOCOUPLER, 7 Product overview: H11AV1SR2VM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AV1SR2VM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 775520-H11AV1SR2VM 903-H11AV1SR2VM
Product Name Optoisolators - Transistor, Photovoltaic Output - H11AV1SR2VM Bipolar Transistor
Package Type SOT3 Bulk
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 2548842P - RS Components, Ltd.
Specs
Package Type SO-16
TJ 150 C (302 F)
View Details
Single IGBTs - AUIRGP4063D-ND - DigiKey
Infineon Technologies AG
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
6 suppliers