Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061497-H11AG1TM
Packaging: Bulk
Mounting: SMD (SMT)
Number of Pins: 6
Categories: OEM Parts(F-I)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 260 mW
Collector Emitter Voltage (VCEO): 30 V
Collector Emitter Saturation Voltage: 400 mV
Max Input Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1061497-H11AG1TM |
| Product Name | OEM Parts - OEM Parts (F - I) - H11AG1TM |