Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1178175-H11AG1SM
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Turn On / Turn Off Time (Typ): 5μs, 5μs
Family Name: H11AG1M
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 6-SMD
Output Voltage MAX: 30V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 100% @ 1mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): H11AG1SR2M;
Introduction Date: May 18, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
6-Pin DIP Phototransistor Output Optocoupler, 1000-BLKBG Product overview: H11AG1SM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include transistor, BJT, switching, amplification, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AG1SM can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1178175-H11AG1SM | 903-H11AG1SM |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - H11AG1SM | DIP Bipolar Transistor |
| Package Type | SOT3 |