onsemi 5kV 70V 50mA DIP Bipolar Transistor H11AA814AW

Description
AC Optocoupler, 5kV Isolation, 70V VCEO, 50mA, DIP Product overview: H11AA814AW from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 50mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 50mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA814AW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AC Optocoupler, 5kV Isolation, 70V VCEO, 50mA, DIP Product overview: H11AA814AW from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 50mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 50mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA814AW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5kV 70V 50mA DIP Bipolar Transistor
903-H11AA814AW
5kV 70V 50mA DIP Bipolar Transistor 903-H11AA814AW
AC Optocoupler, 5kV Isolation, 70V VCEO, 50mA, DIP Product overview: H11AA814AW from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 50mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 50mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA814AW can be used for catalog matching and distributor lookup.

AC Optocoupler, 5kV Isolation, 70V VCEO, 50mA, DIP Product overview: H11AA814AW from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 50mA, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 50mA, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA814AW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - H11AA814AW - 1042110-H11AA814AW - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11AA814AW
1042110-H11AA814AW
Optoisolators - Transistor, Photovoltaic Output - H11AA814AW 1042110-H11AA814AW
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042110-H11AA814AW Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 50% @ 1mA Maximum DC Current Transfer Ratio: 150% @ 1mA Rise and Fall Time: 2.4μs, 2.4μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042110-H11AA814AW
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 50% @ 1mA
Maximum DC Current Transfer Ratio: 150% @ 1mA
Rise and Fall Time: 2.4μs, 2.4μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-H11AA814AW 1042110-H11AA814AW
Product Name 5kV 70V 50mA DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - H11AA814AW
IC(max) 50 milliamps
PD 200 milliwatts
hfe 150
Unlock Full Specs
to access all available technical data