onsemi Optoisolators - Transistor, Photovoltaic Output - H11AA814 H11AA814

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042109-H11AA814 Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 20% @ 1mA Maximum DC Current Transfer Ratio: 300% @ 1mA Rise and Fall Time: 2.4μs, 2.4μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042109-H11AA814 Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 20% @ 1mA Maximum DC Current Transfer Ratio: 300% @ 1mA Rise and Fall Time: 2.4μs, 2.4μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - H11AA814 - 1042109-H11AA814 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - H11AA814
1042109-H11AA814
Optoisolators - Transistor, Photovoltaic Output - H11AA814 1042109-H11AA814
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042109-H11AA814 Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 4-DIP Minimum DC Current Transfer Ratio: 20% @ 1mA Maximum DC Current Transfer Ratio: 300% @ 1mA Rise and Fall Time: 2.4μs, 2.4μs Maximum Output Voltage: 70V Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042109-H11AA814
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Transistor
Forward Voltage: 1.2V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 200mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-DIP
Minimum DC Current Transfer Ratio: 20% @ 1mA
Maximum DC Current Transfer Ratio: 300% @ 1mA
Rise and Fall Time: 2.4μs, 2.4μs
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore
5.3KV Bipolar Transistor
903-H11AA814
5.3KV Bipolar Transistor 903-H11AA814
OPTOISO 5.3KV TRANSISTOR 4DIP Product overview: H11AA814 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA814 can be used for catalog matching and distributor lookup.

OPTOISO 5.3KV TRANSISTOR 4DIP Product overview: H11AA814 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA814 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1042109-H11AA814 903-H11AA814
Product Name Optoisolators - Transistor, Photovoltaic Output - H11AA814 5.3KV Bipolar Transistor
Package Type SOT3; 4-DIP
Packing Method Rail; Tube; Tube/Rail
TJ -55 to 100 C (-67 to 212 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data