The H11AA4VM is a 6-pin DIP AC input phototransistor optocoupler featuring two gallium-arsenide infrared emitting diodes connected in inverse parallel driving a single silicon phototransistor output. It includes built-in reverse polarity protection and meets UL1577 with 4,170 VAC RMS for 1 minute isolation and DIN-EN/IEC60747-5-5 with 850 V peak working insulation voltage. External creepage and clearance are both ≥7 mm, with an insulation thickness of ≥0.5 mm. The device supports an operating temperature range of -40 to +100°C, has a maximum collector current of 50 mA, and a current transfer ratio of 100% at ±10 mA forward current. It is designed for AC line monitoring, unknown polarity DC sensing, and telephone line interfaces.
Transistor Output Optocouplers Optocoupler SM-DIP6 Phototransistor Product overview: H11AA4VM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA4VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-H11AA4VM |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |