Transistor Output Optocouplers Optocoupler SM-DIP6 Phototransistor Product overview: H11AA4TVM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA4TVM can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1178168-H11AA4TVM
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor with Base
Input Type: AC, DC
Current - Output / Channel: 50mA
Voltage - Isolation: 4170Vrms
Categories: Isolators
Supplier Device Package: 6-DIP
Temperature Range - Operating: -40°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 6-DIP (0.400", 10.16mm)
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% at 10mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.17V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 903-H11AA4TVM | 1178168-H11AA4TVM |
| Product Name | Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - H11AA4TVM |
| Package Type | Bulk | SOT3 |
| Packing Method | Bulk | Tube; Tube |
| IC(max) | 50 milliamps |