Transistor Output Optocouplers Optocoupler SM-DIP6 Phototransistor Product overview: H11AA4SR2VM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-H11AA4SR2VM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1178165-H11AA4SR2VM
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor with Base
Input Type: AC, DC
Voltage - Forward (Vf) (Typ): 1.17V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Family Name: H11AA4M
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 6-SMD
Output Voltage MAX: 30V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 100% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): IL252-X017T; LTV-733S-TA1; LTV-733S-TA;
Introduction Date: April 21, 2006
ECCN: EAR99
Country of Origin: Republic of Korea, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 903-H11AA4SR2VM | 1178165-H11AA4SR2VM |
| Product Name | Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - H11AA4SR2VM |
| Package Type | Reel | SOT3 |
| Packing Method | Reel | Tape Reel; Reel - TR |
| IC(max) | 50 milliamps |